IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > headphones > Philips SHE8500/00

SHE8500 In-Ear Headphones

Brand: Philips
Product code: SHE8500/00
EAN/UPC code: 8710895920001
Category: headphones 
Release date: 03 May 2006
Info modified on: 07 2008 09:19:57
Superb sound Perfect sealing
SHE8500/00 Philips
7k

In-ear headphones for superb sound. Ultra small speakers and choice of 3 cap sizes deliver the sound closer to the ear while also creating a snug fit that block external noise. Choice of cap size also ensures comfort fit.

Specs
Alternatives
Options
Headphones
Ear coupling intraaural
Impedance 16 Ohm
Magnet type neodymium
Diaphragm Mylar dome
Voice coil CCAW
Headphone sensitivity 102 dB
Driver unit 10 mm
Type dynamic
Headphone frequency 6 - 23 500 Hz
Audio
Acoustic system Open
Frequency response 6 - 23 500 Hz
Maximum input power 50 mW
Sound type Dynamic
Connectivity
Connectivity technology Wired
Cable length 1.2 m
Cable connection Two-parallel, asymmetric
Cable type OFC
Connector(s) 3.5 mm stereo
Finishing of connector 24k Gold-plated
Packaging data
Gross weight packaging 0.066 kg
Packaging height 29 mm
Packaging length 219 mm
Packaging net weight 0.018 kg
Packaging tare weight 0.048 kg
Packaging width 99 mm
12 NC code 908210005572
EAN/UPC/GTIN 8710895920001
Inner carton
12NC (inner carton) 908210005572
EAN/UPC/GTIN (inner carton) 87 10895 92001 8
Gross weight (inner carton) 0.554 kg
Height inner carton 113 mm
Length inner carton 233 mm
Net weight inner carton 0.396 kg
Quantity (inner carton) 6 pcs
Tare weight inner carton 0.158 kg
Width inner carton 185 mm
Outer carton
12NC outer carton 908210005572
EAN/UPC/GTIN (outer carton) 87 10895 92002 5
Gross weight outer carton 10.109 kg
Height outer carton 492 mm
Length outer carton 488 mm
Net weight outer carton 8.856 kg
Quantity outer carton 96 pcs
Tare weight outer carton 1.253 kg
Width outer carton 398 mm
Packaging content
Carrying case Yes
Technical details
Cord length 1.2 m
Input frequency 6 - 23 500 Hz
34 offers, from 13.67